PHOENIX CONTACT USA Industrial, DIN Rail Power Supplies 2906300

Description
DC/DC DIN RAIL SUPPLY 24V 60W
Request a Quote Datasheet
Description
DC/DC DIN RAIL SUPPLY 24V 60W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 277-11954-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
277-11954-ND
Industrial, DIN Rail Power Supplies 277-11954-ND
DC/DC DIN RAIL SUPPLY 24V 60W

DC/DC DIN RAIL SUPPLY 24V 60W

Buy Now Datasheet
Dc-Dc Converter, 24V, 2.5A; No. Of Outputs Phoenix Contact - 89Y7518 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 2.5A; No. Of Outputs Phoenix Contact
89Y7518
Dc-Dc Converter, 24V, 2.5A; No. Of Outputs Phoenix Contact 89Y7518
DC-DC CONVERTER, 24V, 2.5A; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:24V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 2.5A; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:24V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 277-11954-ND 89Y7518
Product Name Industrial, DIN Rail Power Supplies Dc-Dc Converter, 24V, 2.5A; No. Of Outputs Phoenix Contact
Type 1 DC-DC Converter
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 2.5 amps 2.5 amps
DC Input Voltage 300.0 to 1000.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details