PHOENIX CONTACT USA Ups, 138Vac, 120Vac O/p, 750Va; Power Supply Approvals Phoenix Contact 2905908

Description
UPS, 138VAC, 120VAC O/P, 750VA; Power Supply Approvals:ITE; No. of Outlets:-; Capacity (VA / W):750VA; Input Voltage AC Max:138V; Output Voltage:120VAC; Backup Time - Full Load:-; Product Range:TRIO AC-UPS Series; Length:136mm RoHS Compliant: Yes
Description
UPS, 138VAC, 120VAC O/P, 750VA; Power Supply Approvals:ITE; No. of Outlets:-; Capacity (VA / W):750VA; Input Voltage AC Max:138V; Output Voltage:120VAC; Backup Time - Full Load:-; Product Range:TRIO AC-UPS Series; Length:136mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ups, 138Vac, 120Vac O/p, 750Va; Power Supply Approvals Phoenix Contact - 33AC1123 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 138Vac, 120Vac O/p, 750Va; Power Supply Approvals Phoenix Contact
33AC1123
Ups, 138Vac, 120Vac O/p, 750Va; Power Supply Approvals Phoenix Contact 33AC1123
UPS, 138VAC, 120VAC O/P, 750VA; Power Supply Approvals:ITE; No. of Outlets:-; Capacity (VA / W):750VA; Input Voltage AC Max:138V; Output Voltage:120VAC; Backup Time - Full Load:-; Product Range:TRIO AC-UPS Series; Length:136mm RoHS Compliant: Yes

UPS, 138VAC, 120VAC O/P, 750VA; Power Supply Approvals:ITE; No. of Outlets:-; Capacity (VA / W):750VA; Input Voltage AC Max:138V; Output Voltage:120VAC; Backup Time - Full Load:-; Product Range:TRIO AC-UPS Series; Length:136mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 33AC1123
Product Name Ups, 138Vac, 120Vac O/p, 750Va; Power Supply Approvals Phoenix Contact
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
PS-12-MC2 Enclosed Power Supply - PS-12-MC2 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details