General Purpose Relay SPDT (1 Form C) 24VDC Coil DIN Rail
RELAY GEN PURPOSE SPDT 11A 24V
RELAY MODULE, SPDT, 10A, 250VAC, SOCKET; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:RIF-1 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Quick RoHS Compliant: Yes
Industrial Relays RIF-1-RSC-LDP-24DC/ 1X21MS
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 277-17686-ND | 2905659 | 57AC7832 | 2905659 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relay Module, Spdt, 10A, 250Vac, Socket; Contact Configuration Phoenix Contact | Industrial Relays |
| Relay Type | General | |||
| Mounting | DIN | DIN; DIN Rail | Socket or Plug-in Style; Socket | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw | |
| Features | Visual Indicator | Latching |