General Purpose Relay DPDT (2 Form C) 24VDC Coil DIN Rail
Phoenix Contact 2905291 Interface Relay
RELAY GEN PURPOSE DPDT 8.5A 24V
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 277-11903-ND | 1840959 | 2905291 |
| Product Name | Power Relays, Over 2 Amps | Power Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||
| Mounting | DIN | DIN; DIN Rail | |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) |
| Throw | Double Throw | Double Throw | Double Throw |
| Features | Visual Indicator |