PHOENIX CONTACT USA Cable Assemblies 2905263

Description
Interface Cable Assembly 0.984' (300.00mm)
Request a Quote Datasheet
Description
Interface Cable Assembly 0.984' (300.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 277-14888-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
277-14888-ND
Cable Assemblies 277-14888-ND
Interface Cable Assembly 0.984' (300.00mm)

Interface Cable Assembly 0.984' (300.00mm)

Buy Now Datasheet
Controllers - Cable Assemblies - 2905263 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
2905263
Controllers - Cable Assemblies 2905263
Interface Cable Assembly 0.984' (300.00mm)

Interface Cable Assembly 0.984' (300.00mm)

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 277-14888-ND 2905263
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 0.9840 ft (3 dm) 0.9840 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-0750-018 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Flexible Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Cable Assemblies - Power, Line Cables and Extension Cords - 70401020244 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 8 ft (24.38 dm)
Rated Temperature -15 to 60 C (5 to 140 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details