PHOENIX CONTACT USA Industrial, DIN Rail Power Supplies 2905008

Description
DC/DC DIN RAIL SUPPLY 48V
Request a Quote Datasheet
Description
DC/DC DIN RAIL SUPPLY 48V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 277-12007-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
277-12007-ND
Industrial, DIN Rail Power Supplies 277-12007-ND
DC/DC DIN RAIL SUPPLY 48V

DC/DC DIN RAIL SUPPLY 48V

Buy Now Datasheet
Dc-Dc Converter, 48V, 5A; No. Of Outputs Phoenix Contact - 33AC1120 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 48V, 5A; No. Of Outputs Phoenix Contact
33AC1120
Dc-Dc Converter, 48V, 5A; No. Of Outputs Phoenix Contact 33AC1120
DC-DC CONVERTER, 48V, 5A; No. of Outputs:1 Output; Output Power Max:240W; Output Voltage - Output 1:48V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 48V, 5A; No. of Outputs:1 Output; Output Power Max:240W; Output Voltage - Output 1:48V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 277-12007-ND 33AC1120
Product Name Industrial, DIN Rail Power Supplies Dc-Dc Converter, 48V, 5A; No. Of Outputs Phoenix Contact
Type 1 DC-DC Converter
Operating Temperature -25 to 75 C (-13 to 167 F)
DC Output Current 5 amps 5 amps
DC Input Voltage 30.0 to 60.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG1R5-24-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details