PHOENIX CONTACT USA Current Transformer, 4W, 19.2-30Vdc; Signal Conditioner Output Phoenix Contact 2904921

Description
CURRENT TRANSFORMER, 4W, 19.2-30VDC; Signal Conditioner Output:Current, Voltage; No. of Output Channels:-; Accuracy %:0.21%; Supply Voltage Min:19.2VDC; Supply Voltage Max:30VDC; Power Consumption:4W; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
CURRENT TRANSFORMER, 4W, 19.2-30VDC; Signal Conditioner Output:Current, Voltage; No. of Output Channels:-; Accuracy %:0.21%; Supply Voltage Min:19.2VDC; Supply Voltage Max:30VDC; Power Consumption:4W; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer, 4W, 19.2-30Vdc; Signal Conditioner Output Phoenix Contact - 34AH3315 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer, 4W, 19.2-30Vdc; Signal Conditioner Output Phoenix Contact
34AH3315
Current Transformer, 4W, 19.2-30Vdc; Signal Conditioner Output Phoenix Contact 34AH3315
CURRENT TRANSFORMER, 4W, 19.2-30VDC; Signal Conditioner Output:Current, Voltage; No. of Output Channels:-; Accuracy %:0.21%; Supply Voltage Min:19.2VDC; Supply Voltage Max:30VDC; Power Consumption:4W; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

CURRENT TRANSFORMER, 4W, 19.2-30VDC; Signal Conditioner Output:Current, Voltage; No. of Output Channels:-; Accuracy %:0.21%; Supply Voltage Min:19.2VDC; Supply Voltage Max:30VDC; Power Consumption:4W; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Current Transformer Sensors
2904921
Current Transformer Sensors 2904921
Current Transformer Sensors RCP-4000A-1A-D95 ROGOWSKI COIL

Current Transformer Sensors RCP-4000A-1A-D95 ROGOWSKI COIL

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Current Transformers Instrument Transformers
Product Number 34AH3315 2904921
Product Name Current Transformer, 4W, 19.2-30Vdc; Signal Conditioner Output Phoenix Contact Current Transformer Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Split-core current transformer - 855-4105/250-101 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 1 % F.S.
View Details