Temperature measuring transducer with analog 4 mA to 20 mA output and three limit value relays for intrinsically safe signal inputs from resistance thermometers or thermocouples, designed for mounting in a 35 mm wide, 99 mm high, and 114.5 mm deep housing with push-in terminals. It operates from 24 V to 230 V AC/DC, supports sensor inputs from -200 °C to 850 °C, and provides electrical isolation up to 2.5 kV. Certified for intrinsic safety with ATEX II (1) G [Ex ia Ga] IIC and IECEx [Ex ia Ga] IIC, and complies with SIL/PLd safety ratings. Features include an IP20 enclosure, CE and cULus listing, and status LEDs for power, error, and output status.
Temperature Monitoring 24 ~ 230VAC/DC
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | 2904912 |
| Product Name | Monitor - Relay Output |
| Approvals | RoHS |