Temperature measuring transducer with analog 4 mA to 20 mA output and three limit value relays, designed for resistance thermometers and thermocouples, housed in a yellow PA 66-FR enclosure measuring 35 mm wide, 99 mm high, and 114.5 mm deep, with screw terminal connections supporting 0.2 mm² to 2.5 mm² conductors, operating from a 24 V to 230 V AC/DC power supply, rated for ambient temperatures from -20 °C to 65 °C, and certified for SIL 2, CE, ATEX II 3 G Ex nA nC ic IIC T4 Gc X, IECEx, and UL 508 Listed Class I, Div. 2, Groups A, B, C, D T6.
Temperature Monitoring 24 ~ 230VAC/DC
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | 2904901 |
| Product Name | Monitor - Relay Output |
| Approvals | RoHS |