PHOENIX CONTACT USA DIN Rail Power Supplies 2904621

Description
Phoenix Contact 2904621
Request a Quote Datasheet
Description
Phoenix Contact 2904621
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Power Supplies - 1682486 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
1682486
DIN Rail Power Supplies 1682486
Phoenix Contact 2904621

Phoenix Contact 2904621

Supplier's Site
Industrial, DIN Rail Power Supplies - 277-12004-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
277-12004-ND
Industrial, DIN Rail Power Supplies 277-12004-ND
AC/DC DIN RAIL SUPPLY 24V 240W

AC/DC DIN RAIL SUPPLY 24V 240W

Buy Now Datasheet
Power Supply, Ac-Dc, 24Vdc, 10A; No. Of Outputs Phoenix Contact - 30AK0857 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24Vdc, 10A; No. Of Outputs Phoenix Contact
30AK0857
Power Supply, Ac-Dc, 24Vdc, 10A; No. Of Outputs Phoenix Contact 30AK0857
POWER SUPPLY, AC-DC, 24VDC, 10A; No. of Outputs:1 Output; Output Power Max:240W; Output Voltage - Output 1:24V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24VDC, 10A; No. of Outputs:1 Output; Output Power Max:240W; Output Voltage - Output 1:24V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1682486 277-12004-ND 30AK0857
Product Name DIN Rail Power Supplies Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 24Vdc, 10A; No. Of Outputs Phoenix Contact
Technology Switching Power Supply
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Voltage 29.5 volts 24.0 volts
Number of Outputs 1 # 1 #
Phase Three-Phase Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

FSP AC to DC 100-240V 750W 2U(1+1)Redundant with PFC - RPS8-750ATX-XE - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 60 C (32 to 140 F)
Regulatory Compliance CE / FCC / CUL / TUV / CB / CCC / BSMI
View Details
2 suppliers
LN-Series - LN005PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details