Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Packaging: Bulk
Part Status: Obsolete
Input Type: Logic
Number of Outputs: 56
Number of Outputs: 56
Voltage - Output 1: 0.6 ~ 5.5 V
Current - Output (Max): 800mA
Power (Watts): 4W
AC/DC DIN RAIL SUPPLY 24V 480W
POWER SUPPLY, AC-DC, 24V, 20A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:480W; Output Voltage - Output 1:24V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 277-12002-ND | 1234307 | 89Y7514 | |
| Product Name | Industrial, DIN Rail Power Supplies - 2904602 | Industrial, DIN Rail Power Supplies | DIN Rail Power Supplies | Power Supply, Ac-Dc, 24V, 20A; Power Supply Approvals Phoenix Contact |
| DC Output Current | 0.8000 amps | 20 amps | 20 amps | |
| Number of Outputs | 56 # | 1 # | 1 # | |
| Type | 1 | DC Power Supply | ||
| Operating Temperature | -25 to 70 C (-13 to 158 F) | |||
| AC Input Voltage | 100.0 to 250.0 volts |