PHOENIX CONTACT USA Industrial, DIN Rail Power Supplies 2904600

Description
AC/DC DIN RAIL SUPPLY 24V 120W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 120W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 277-12000-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
277-12000-ND
Industrial, DIN Rail Power Supplies 277-12000-ND
AC/DC DIN RAIL SUPPLY 24V 120W

AC/DC DIN RAIL SUPPLY 24V 120W

Buy Now Datasheet
Power Supplies - External/Internal (Off-Board) Industrial, DIN Rail Power Supplies -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) Industrial, DIN Rail Power Supplies
Power Supplies - External/Internal (Off-Board) Industrial, DIN Rail Power Supplies
Manufacturer: Phoenix Contact Category: Power Supplies - External/Internal (Off-Board) Industrial, DIN Rail Power Supplies Features: Adjustable Output, Load Sharing Package: Box Size / Dimension: 4.92" L x 1.42" W x 5.12" H (125.0mm x 36.0mm x 130.0mm) Applications: ITE (Commercial) Voltage - Output 1: 24V Operating Temperature: -25°C ~ 70°C (With Derating) Alternative Parts (Cross-Reference): Cross Product Status: Active AC Voltage - Input: 100 ~ 250 VAC

Manufacturer: Phoenix Contact
Category: Power Supplies - External/Internal (Off-Board) Industrial, DIN Rail Power Supplies
Features: Adjustable Output, Load Sharing
Package: Box
Size / Dimension: 4.92" L x 1.42" W x 5.12" H (125.0mm x 36.0mm x 130.0mm)
Applications: ITE (Commercial)
Voltage - Output 1: 24V
Operating Temperature: -25°C ~ 70°C (With Derating)
Alternative Parts (Cross-Reference): Cross
Product Status: Active
AC Voltage - Input: 100 ~ 250 VAC

Buy Now Datasheet
DIN Rail Power Supplies - 1682485 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
1682485
DIN Rail Power Supplies 1682485
Phoenix Contact 2904600

Phoenix Contact 2904600

Supplier's Site
Power Supply, Ac-Dc, 24V, 5A; Power Supply Approvals Phoenix Contact - 89Y7512 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 5A; Power Supply Approvals Phoenix Contact
89Y7512
Power Supply, Ac-Dc, 24V, 5A; Power Supply Approvals Phoenix Contact 89Y7512
POWER SUPPLY, AC-DC, 24V, 5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:24V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:24V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 277-12000-ND 1682485 89Y7512
Product Name Industrial, DIN Rail Power Supplies Power Supplies - External/Internal (Off-Board) Industrial, DIN Rail Power Supplies DIN Rail Power Supplies Power Supply, Ac-Dc, 24V, 5A; Power Supply Approvals Phoenix Contact
Type 1 DC Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
DC Output Current 5 amps 5 amps
AC Input Voltage 100.0 to 250.0 volts 100.0 to 250.0 volts
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-PSC-12012-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
AC DC Converters - PS8-500ATX-ZE-ND - DigiKey
Specs
Type 1
Regulatory Compliance ROHS COMP
DC Output Voltage -12.0 volts
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6953B 600W Switching DC Power Supply 150V/10A - UDP6953B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details