The PSR-FTB/20/86 is a filter terminal block designed for EMC filtering of 24 V DC signals up to 2 A and for filtering test pulses from safe semiconductor outputs with adjustable filter values of 20 μF and 86 μF. It features a push-in connection method for both control and load circuits, supports conductor cross-sections from 0.14 mm² to 2.5 mm², and is mounted on a DIN rail in a vertical position. The device has a rated insulation voltage of 50 V, a rated surge voltage of 1.5 kV, and a maximum power dissipation of 4.8 W under nominal conditions. Operating ambient temperature ranges from -25 °C to 55 °C, with IP20 protection. Dimensions are 6.2 mm wide, 94 mm high, and 80 mm deep. The housing is colored green (RAL 6021). It meets EU RoHS and China RoHS EFUP-50 requirements.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Safety Relays |
| Product Number | 2904477 |
| Product Name | Safety Relays |