PHOENIX CONTACT USA Industrial, DIN Rail Power Supplies 2904376

Description
AC/DC DIN RAIL SUPPLY 24V 150W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 150W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 277-10207-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
277-10207-ND
Industrial, DIN Rail Power Supplies 277-10207-ND
AC/DC DIN RAIL SUPPLY 24V 150W

AC/DC DIN RAIL SUPPLY 24V 150W

Buy Now Datasheet
Power Supplies - External/Internal (Off-Board) Industrial, DIN Rail Power Supplies -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) Industrial, DIN Rail Power Supplies
Power Supplies - External/Internal (Off-Board) Industrial, DIN Rail Power Supplies
Manufacturer: Phoenix Contact Category: Power Supplies - External/Internal (Off-Board) Industrial, DIN Rail Power Supplies Features: IP20, Load Sharing, Universal Input Package: Bulk Size / Dimension: 4.92" L x 1.46" W x 5.12" H (125.0mm x 37.0mm x 130.0mm) Voltage - Output 1: 24V Operating Temperature: -25°C ~ 70°C (With Derating) Alternative Parts (Cross-Reference): Cross Product Status: Active AC Voltage - Input: 85 ~ 264 VAC

Manufacturer: Phoenix Contact
Category: Power Supplies - External/Internal (Off-Board) Industrial, DIN Rail Power Supplies
Features: IP20, Load Sharing, Universal Input
Package: Bulk
Size / Dimension: 4.92" L x 1.46" W x 5.12" H (125.0mm x 37.0mm x 130.0mm)
Voltage - Output 1: 24V
Operating Temperature: -25°C ~ 70°C (With Derating)
Alternative Parts (Cross-Reference): Cross
Product Status: Active
AC Voltage - Input: 85 ~ 264 VAC

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 6.25A; Power Supply Approvals Phoenix Contact - 89Y7511 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 6.25A; Power Supply Approvals Phoenix Contact
89Y7511
Power Supply, Ac-Dc, 24V, 6.25A; Power Supply Approvals Phoenix Contact 89Y7511
POWER SUPPLY, AC-DC, 24V, 6.25A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:150W; Output Voltage - Output 1:24V; Output Current - Output 1:6.25A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 6.25A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:150W; Output Voltage - Output 1:24V; Output Current - Output 1:6.25A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 277-10207-ND 89Y7511
Product Name Industrial, DIN Rail Power Supplies Power Supplies - External/Internal (Off-Board) Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 24V, 6.25A; Power Supply Approvals Phoenix Contact
Type 1 DC Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
DC Output Current 6.25 amps 6.25 amps
AC Input Voltage 85.0 to 264.0 volts 85.0 to 264.0 volts
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - QPD-75-24-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Operating Temperature -25 to 70 C (-13 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
View Details
500W High Input Voltage - 1000Vdc Input - HVI 500-1K/XX-FX - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6720 100W Basic DC Switching Power Supply 60V/5A - UDP6720 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details