PHOENIX CONTACT USA Cable Assemblies 2904075

Description
Interface Cable Assembly 4.92' (1.50m)
Request a Quote Datasheet
Description
Interface Cable Assembly 4.92' (1.50m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 2904075-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
2904075-ND
Cable Assemblies 2904075-ND
Interface Cable Assembly 4.92' (1.50m)

Interface Cable Assembly 4.92' (1.50m)

Buy Now Datasheet
Cable, Cable-Flk10/oe/0,14/ 1,5M Rohs Compliant Phoenix Contact - 50AJ6548 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Cable-Flk10/oe/0,14/ 1,5M Rohs Compliant Phoenix Contact
50AJ6548
Cable, Cable-Flk10/oe/0,14/ 1,5M Rohs Compliant Phoenix Contact 50AJ6548
CABLE, CABLE-FLK10/OE/0,14/ 1,5M ROHS COMPLIANT: YES

CABLE, CABLE-FLK10/OE/0,14/ 1,5M ROHS COMPLIANT: YES

Supplier's Site
Controllers - Cable Assemblies - 2904075 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
2904075
Controllers - Cable Assemblies 2904075
Interface Cable Assembly 4.92' (1.50m)

Interface Cable Assembly 4.92' (1.50m)

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2904075-ND 50AJ6548 2904075
Product Name Cable Assemblies Cable, Cable-Flk10/oe/0,14/ 1,5M Rohs Compliant Phoenix Contact Controllers - Cable Assemblies
Cable Length 4.92 ft (15 dm) 4.92 ft (15 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-0500-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-35-MM-12-LP - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details