PHOENIX CONTACT USA Hybrid Motor Starter, 3-Ph, 9A, 30Vdc; Supply Voltage Min Phoenix Contact 2903918

Description
HYBRID MOTOR STARTER, 3-PH, 9A, 30VDC; Supply Voltage Min:19.2VDC; Supply Voltage Max:30VDC; No. of Phases:Three Phase; Power Rating:-; Current Rating:9A; Product Range:ELR Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
HYBRID MOTOR STARTER, 3-PH, 9A, 30VDC; Supply Voltage Min:19.2VDC; Supply Voltage Max:30VDC; No. of Phases:Three Phase; Power Rating:-; Current Rating:9A; Product Range:ELR Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hybrid Motor Starter, 3-Ph, 9A, 30Vdc; Supply Voltage Min Phoenix Contact - 69AC7489 - Newark, An Avnet Company
Chicago, IL, United States
Hybrid Motor Starter, 3-Ph, 9A, 30Vdc; Supply Voltage Min Phoenix Contact
69AC7489
Hybrid Motor Starter, 3-Ph, 9A, 30Vdc; Supply Voltage Min Phoenix Contact 69AC7489
HYBRID MOTOR STARTER, 3-PH, 9A, 30VDC; Supply Voltage Min:19.2VDC; Supply Voltage Max:30VDC; No. of Phases:Three Phase; Power Rating:-; Current Rating:9A; Product Range:ELR Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

HYBRID MOTOR STARTER, 3-PH, 9A, 30VDC; Supply Voltage Min:19.2VDC; Supply Voltage Max:30VDC; No. of Phases:Three Phase; Power Rating:-; Current Rating:9A; Product Range:ELR Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 69AC7489
Product Name Hybrid Motor Starter, 3-Ph, 9A, 30Vdc; Supply Voltage Min Phoenix Contact
Continuous Current 9 amps
Unlock Full Specs
to access all available technical data

Similar Products

0.63A Manual Motor Starters - MMS-32H-0.63A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
IEC 23 A Contactor - 100-C23D10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 23 amps
View Details
2 suppliers
Starter - 127207701 - Radwell International
Fuji Electric Corp. of America
Specs
AC Motor Phase Three
Motor Voltage 120 volts
View Details