PHOENIX CONTACT USA Terminal Blocks - Interface Modules 2903790

Description
INTERFACE MOD HDR 20POS 14-26AWG
Request a Quote Datasheet
Description
INTERFACE MOD HDR 20POS 14-26AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Interface Modules - 277-14862-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Interface Modules
277-14862-ND
Terminal Blocks - Interface Modules 277-14862-ND
INTERFACE MOD HDR 20POS 14-26AWG

INTERFACE MOD HDR 20POS 14-26AWG

Buy Now Datasheet
Interface Modules - 8572168 - RS Components, Ltd.
Corby, Northants, United Kingdom
Interface Modules
8572168
Interface Modules 8572168
Phoenix Contact 2903790 Interface Module

Phoenix Contact 2903790 Interface Module

Supplier's Site
Sheung Wan, Hong Kong
Terminal Block Interface Modules
2903790
Terminal Block Interface Modules 2903790
Terminal Block Interface Modules VIP-2/PT/ FLK20

Terminal Block Interface Modules VIP-2/PT/ FLK20

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-14862-ND 8572168 2903790
Product Name Terminal Blocks - Interface Modules Interface Modules Terminal Block Interface Modules
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; RoHS Compliant
Operating Temperature -20 to 50 C (-4 to 122 F) -20 to 50 C (-4 to 122 F)
North American 14 to 26 AWG 26 to 14 AWG
Voltage Rating 60 volts 60 volts
Mounting Options Din rail
Unlock Full Specs
to access all available technical data

Similar Products

Type 96.04 - socket with screw (box clamp) terminals - 9604 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Shield terminal block - 2002-1408 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Specs
Operating Temperature -35 to 105 C (-31 to 221 F)
# of Contacts 5
Body Material Polyamide 6.6
View Details