INTERFACE MOD DSUB MALE 25POS
Phoenix Contact 2903781 Interface Module
Terminal Block Interface Modules VIP-3/PT/ D25SUB/M
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 277-14856-ND | 8572231 | 2903781 |
| Product Name | Terminal Blocks - Interface Modules | Standard Terminal Blocks | Terminal Block Interface Modules |
| Approvals | RoHS Compliant | RoHS Compliant | VDE Component Mark; RoHS Compliant |
| Operating Temperature | -20 to 50 C (-4 to 122 F) | -20 to 50 C (-4 to 122 F) | |
| North American | 14 to 26 AWG | 26 AWG | 26 to 14 AWG |
| Voltage Rating | 125 volts | 125 volts | |
| Mounting Options | Din rail |