Phoenix Contact 2903705 Power Relay
General Purpose Relay 3PDT (3 Form C) 230VAC Coil Socketable
Industrial Relays Power Relay 3 PDTs 30 V AC
RELAY GEN PURPOSE 3PDT 16A 230V
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 7943884 | 277-14848-ND | 2903705 | 2903705 |
| Product Name | Power Relays | Power Relays, Over 2 Amps | Industrial Relays | Relays - Power Relays, Over 2 Amps |
| Throw | Double Throw | Double Throw | Double Throw | |
| Mounting | PCBoard; Pcb mount | Socketable | Socket or Plug-in Style; Socketable | |
| Approvals | RoHS | RoHS | ||
| Operating Temp | -40 F (-40 C) | -40 to 131 F (-40 to 55 C) |