Phoenix Contact GmbH & Co. KG Power Relays 2903685

Description
Phoenix Contact 2903685 Power Relay
Request a Quote Datasheet
Description
Phoenix Contact 2903685 Power Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 2127312 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
2127312
Power Relays 2127312
Phoenix Contact 2903685 Power Relay

Phoenix Contact 2903685 Power Relay

Supplier's Site
Power Relays, Over 2 Amps - 2903685-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2903685-ND
Power Relays, Over 2 Amps 2903685-ND
General Purpose Relay 4PDT (4 Form C) 230VAC Coil Socketable

General Purpose Relay 4PDT (4 Form C) 230VAC Coil Socketable

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Relays
2903685
Industrial Relays 2903685
Industrial Relays Plug-in, 4PDTs 230 V AC

Industrial Relays Plug-in, 4PDTs 230 V AC

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
2903685
Relays - Power Relays, Over 2 Amps 2903685
RELAY GEN PURPOSE 4PDT 6A 230V

RELAY GEN PURPOSE 4PDT 6A 230V

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category High Voltage Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 2127312 2903685-ND 2903685 2903685
Product Name Power Relays Power Relays, Over 2 Amps Industrial Relays Relays - Power Relays, Over 2 Amps
Throw Double Throw Double Throw Double Throw
AC Coil Voltage 230 volts 230 volts 230 volts
Approvals RoHS RoHS RoHS
Operating Temp -40 F (-40 C) -40 to 131 F (-40 to 55 C) -40 to 131 F (-40 to 55 C)
Maximum Switching Current 6.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Type 27.05 - Step relay 10A - 270582300000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Panel
Approvals EAC-1, CE-2, ukca, IMQ-grande
NO 2
View Details
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details