General Purpose Relay 4PDT (4 Form C) 60VDC Coil Socketable
RELAY GEN PURPOSE 4PDT 6A 60V
Industrial Relays Plug-in, 4 PDTs LED 60 V DC
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 2903679-ND | 2903679 | 2903679 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Industrial Relays |
| Relay Type | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | |
| Poles | Four Pole (4P) | ||
| Throw | Double Throw | Double Throw |