PHOENIX CONTACT USA Power Relays 2903677

Description
Phoenix Contact 2903677 Power Relay
Request a Quote Datasheet
Description
Phoenix Contact 2903677 Power Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 7943812 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
7943812
Power Relays 7943812
Phoenix Contact 2903677 Power Relay

Phoenix Contact 2903677 Power Relay

Supplier's Site
Power Relays, Over 2 Amps - 2903677 - 906159-2903677 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - 2903677
906159-2903677
Power Relays, Over 2 Amps - 2903677 906159-2903677
Manufacturer: Phoenix Contact Win Source Part Number: 906159-2903677 Series: REL-IR Operating Temperature Range: -40°C ~ 70°C Features: General Purpose Relay 4PDT (4 Form C) 24VDC Coil Socketable Mounting: Socketable Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8536.41.0050 Other Part Number: 2903677-ND, 277-11902

Manufacturer: Phoenix Contact
Win Source Part Number: 906159-2903677
Series: REL-IR
Operating Temperature Range: -40°C ~ 70°C
Features: General Purpose Relay 4PDT (4 Form C) 24VDC Coil Socketable
Mounting: Socketable
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8536.41.0050
Other Part Number: 2903677-ND, 277-11902

Buy Now Datasheet
Power Relays, Over 2 Amps - 277-11902-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
277-11902-ND
Power Relays, Over 2 Amps 277-11902-ND
General Purpose Relay 4PDT (4 Form C) 24VDC Coil Socketable

General Purpose Relay 4PDT (4 Form C) 24VDC Coil Socketable

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Relays
2903677
Industrial Relays 2903677
Industrial Relays Plug-in, 4 PDTs A2-24 V DC

Industrial Relays Plug-in, 4 PDTs A2-24 V DC

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - 2903677 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
2903677
Relays - Power Relays, Over 2 Amps 2903677
RELAY GEN PURPOSE 4PDT 6A 24V

RELAY GEN PURPOSE 4PDT 6A 24V

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 7943812 906159-2903677 277-11902-ND 2903677 2903677
Product Name Power Relays Power Relays, Over 2 Amps - 2903677 Power Relays, Over 2 Amps Industrial Relays Relays - Power Relays, Over 2 Amps
Throw Double Throw Double Throw Double Throw
Mounting PCBoard; Pcb mount PCBoard; Socketable Socketable Socket or Plug-in Style; Socketable
Approvals RoHS RoHS
Operating Temp -40 F (-40 C) -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data