PHOENIX CONTACT USA Power Relays, Over 2 Amps 2903670

Description
General Purpose Relay 4PDT (4 Form C) 24VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay 4PDT (4 Form C) 24VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 277-14838-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
277-14838-ND
Power Relays, Over 2 Amps 277-14838-ND
General Purpose Relay 4PDT (4 Form C) 24VDC Coil Socketable

General Purpose Relay 4PDT (4 Form C) 24VDC Coil Socketable

Buy Now Datasheet
Power Relays - 7943800 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
7943800
Power Relays 7943800
Phoenix Contact 2903670 Power Relay

Phoenix Contact 2903670 Power Relay

Supplier's Site
Shenzhen, China
Relays - Power Relays, Over 2 Amps
2903670
Relays - Power Relays, Over 2 Amps 2903670
RELAY GEN PURPOSE 4PDT 6A 24V

RELAY GEN PURPOSE 4PDT 6A 24V

Supplier's Site
Sheung Wan, Hong Kong
Industrial Relays
2903670
Industrial Relays 2903670
Industrial Relays Plug-in, 4 PDTs LED 24 V DC

Industrial Relays Plug-in, 4 PDTs LED 24 V DC

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 277-14838-ND 7943800 2903670 2903670
Product Name Power Relays, Over 2 Amps Power Relays Relays - Power Relays, Over 2 Amps Industrial Relays
Relay Type General
Mounting Socketable PCBoard; Pcb mount Socket or Plug-in Style; Socketable
Poles Four Pole (4P)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 858-508 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details