Phoenix Contact 2903667 Power Relay
General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable
RELAY GEN PURPOSE DPDT 12A 120V
Industrial Relays Plug-in, 2 PDTs 120 V AC
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 7943793 | 277-14836-ND | 2903667 | 2903667 |
| Product Name | Power Relays | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Industrial Relays |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw | |
| Mounting | PCBoard; Pcb mount | Socketable | Socket or Plug-in Style; Socketable | |
| Approvals | RoHS | RoHS |