Terminal Block Interface Modules Active module 8 24 VDC N/O relays
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 2903600 |
| Product Name | Terminal Block Interface Modules |
| Termination Options | Insulation Displacement; IDC/FLK Pin Strip |
| Approvals | VDE Component Mark; RoHS Compliant |
| Operating Temperature | -20 to 60 C (-4 to 140 F) |
| Terminal Block Type | Terminal Block Interface Modules |
| # of Contacts | 14 |