PHOENIX CONTACT USA RF Antennas 2903590

Description
800MHz, 900MHz, 1.8GHz, 1.9GHz. 2.1GHz GPS Module RF Antenna 5dBi, 3dBi, 1dBi SMA Male, RP-SMA Female Panel Mount
Request a Quote Datasheet
Description
800MHz, 900MHz, 1.8GHz, 1.9GHz. 2.1GHz GPS Module RF Antenna 5dBi, 3dBi, 1dBi SMA Male, RP-SMA Female Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 277-17325-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
277-17325-ND
RF Antennas 277-17325-ND
800MHz, 900MHz, 1.8GHz, 1.9GHz. 2.1GHz GPS Module RF Antenna 5dBi, 3dBi, 1dBi SMA Male, RP-SMA Female Panel Mount

800MHz, 900MHz, 1.8GHz, 1.9GHz. 2.1GHz GPS Module RF Antenna 5dBi, 3dBi, 1dBi SMA Male, RP-SMA Female Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
2903590
Antennas 2903590
Antennas TC ANT MOBILE/GPS

Antennas TC ANT MOBILE/GPS

Buy Now Datasheet
RF Antennas - 2903590 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2903590
RF Antennas 2903590
800MHz, 900MHz, 1.8GHz, 1.9GHz. 2.1GHz GPS Module RF Antenna 5dBi, 3dBi, 1dBi SMA Male, RP-SMA Female Panel Mount

800MHz, 900MHz, 1.8GHz, 1.9GHz. 2.1GHz GPS Module RF Antenna 5dBi, 3dBi, 1dBi SMA Male, RP-SMA Female Panel Mount

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 277-17325-ND 2903590 2903590
Product Name RF Antennas Antennas RF Antennas
Applications GPS; GPS GPS
Primary Frequency Range 800.0 to 2100.0 MHz
Gain 1 to 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2115-NN01-103TR-ND - DigiKey
Specs
Applications GPS; Beidou, GLONASS, GPS
Primary Frequency Range 1561.0 to 1602.0 MHz
Gain 1.2 to 1.4 dB
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
iANT218 - iant218 - BARTEC
Specs
Polarization Other;

Vertical & 2 x Dual Slant ±45°

Primary Frequency Range 2300.0 to 6100.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
Monopole Rod Antenna - Model SAS-550-2B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details