PHOENIX CONTACT USA Cable Assemblies 2903509

Description
Interface Cable Assembly Mitsubishi Melsec L, Q Series 32.81' (10.00m)
Request a Quote Datasheet
Description
Interface Cable Assembly Mitsubishi Melsec L, Q Series 32.81' (10.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 2903509-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
2903509-ND
Cable Assemblies 2903509-ND
Interface Cable Assembly Mitsubishi Melsec L, Q Series 32.81' (10.00m)

Interface Cable Assembly Mitsubishi Melsec L, Q Series 32.81' (10.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 2903509 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
2903509
Controllers - Cable Assemblies 2903509
Interface Cable Assembly Mitsubishi Melsec L, Q Series 32.81' (10.00m)

Interface Cable Assembly Mitsubishi Melsec L, Q Series 32.81' (10.00m)

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 2903509-ND 2903509
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 32.81 ft (100 dm) 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064338-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.9843 ft (3 dm)
View Details
2 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Cable Assemblies - Power, Line Cables and Extension Cords - 70401020244 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 8 ft (24.38 dm)
Rated Temperature -15 to 60 C (5 to 140 F)
View Details