PHOENIX CONTACT USA Cable Assemblies 2903469

Description
Interface Cable Assembly Mitsubishi Melsec L, Q Series 3.28' (1.00m)
Request a Quote Datasheet
Description
Interface Cable Assembly Mitsubishi Melsec L, Q Series 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 2903469-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
2903469-ND
Cable Assemblies 2903469-ND
Interface Cable Assembly Mitsubishi Melsec L, Q Series 3.28' (1.00m)

Interface Cable Assembly Mitsubishi Melsec L, Q Series 3.28' (1.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 2903469 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
2903469
Controllers - Cable Assemblies 2903469
Interface Cable Assembly Mitsubishi Melsec L, Q Series 3.28' (1.00m)

Interface Cable Assembly Mitsubishi Melsec L, Q Series 3.28' (1.00m)

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 2903469-ND 2903469
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-1000-028 - Southco
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SV-24-FF-48 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details