General Purpose Relay SPDT (1 Form C) DIN Rail
Industrial Relays RIF-0-RSC-24DC/21AU
POWER RELAY, SPDT, 0.05A, 30VAC, SOCKET; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:50mA; Product Range:RIF-0 Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:30V; Relay RoHS Compliant: Yes
RELAY GEN PURPOSE SPDT 50MA 24V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Solid State Relays |
| Product Number | 277-17660-ND | 2903372 | 57AC7821 | 2903372 |
| Product Name | Signal Relays, Up to 2 Amps | Industrial Relays | Power Relay, Spdt, 0.05A, 30Vac, Socket; Contact Configuration Phoenix Contact | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General | |||
| Mounting | DIN | DIN; DIN Rail | DIN; DIN Rail | |
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw | ||
| Features | Visual Indicator | Latching | Diode, Lighted Indicator, Socket Included |