PHOENIX CONTACT USA Power Relays, Over 2 Amps 2903370

Description
General Purpose Relay SPDT (1 Form C) 24VDC Coil DIN Rail
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 24VDC Coil DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 277-10080-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
277-10080-ND
Power Relays, Over 2 Amps 277-10080-ND
General Purpose Relay SPDT (1 Form C) 24VDC Coil DIN Rail

General Purpose Relay SPDT (1 Form C) 24VDC Coil DIN Rail

Buy Now Datasheet
Power Relays - 7943771 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
7943771
Power Relays 7943771
Phoenix Contact 2903370 Interface Relay

Phoenix Contact 2903370 Interface Relay

Supplier's Site
Relays Power Relays, Over 2 Amps -  - Win Source Electronics
Laguna Hills, CA, United States
Relays Power Relays, Over 2 Amps
Relays Power Relays, Over 2 Amps
Alternative Parts (Cross-Reference): Cross Manufacturer: Phoenix Contact Category: Relays Power Relays, Over 2 Amps Series: RIF Package: Bulk Product Status: Active Mounting Type: DIN Rail Coil Voltage: 24VDC Contact Form: SPDT (1 Form C) Contact Rating (Current): 6 A

Alternative Parts (Cross-Reference): Cross
Manufacturer: Phoenix Contact
Category: Relays Power Relays, Over 2 Amps
Series: RIF
Package: Bulk
Product Status: Active
Mounting Type: DIN Rail
Coil Voltage: 24VDC
Contact Form: SPDT (1 Form C)
Contact Rating (Current): 6 A

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - 2903370 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
2903370
Relays - Power Relays, Over 2 Amps 2903370
RELAY GEN PURPOSE SPDT 6A 24V

RELAY GEN PURPOSE SPDT 6A 24V

Supplier's Site
Sheung Wan, Hong Kong
Industrial Relays
2903370
Industrial Relays 2903370
Industrial Relays RIF-0-RPT 24 V DC, 1 PDT

Industrial Relays RIF-0-RPT 24 V DC, 1 PDT

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 277-10080-ND 7943771 2903370 2903370
Product Name Power Relays, Over 2 Amps Power Relays Relays Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Industrial Relays
Relay Type General
Mounting DIN DIN; Din rail PCBoard; DIN Rail DIN; DIN Rail
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data