General Purpose Relay SPDT (1 Form C) DIN Rail
Phoenix Contact 2903369 Relay Module
RELAY GEN PURPOSE SPDT 50MA 12V
Industrial Relays RIF-0-RPT 12 V DC, 1 PDT
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Safety Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 277-10077-ND | 7943777 | 2903369 | 2903369 |
| Product Name | Signal Relays, Up to 2 Amps | Signal Relays | Relays - Signal Relays, Up to 2 Amps | Industrial Relays |
| Relay Type | General | |||
| Mounting | DIN | DIN; Din rail | DIN; DIN Rail | |
| Poles | Single Pole (SP) | |||
| Throw | Double Throw | |||
| Features | Visual Indicator | Diode, Lighted Indicator, Socket Included |