General Purpose Relay SPDT (1 Form C) DIN Rail
Phoenix Contact 2903368 Interface Relay
Industrial Relays RIF-0-RPT 24 V DC, 1 PDT
RELAY GEN PURPOSE SPDT 50MA 24V
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 277-10081-ND | 7943774 | 2903368 | 2903368 |
| Product Name | Signal Relays, Up to 2 Amps | Electromechanical Interface Relays | Industrial Relays | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General | |||
| Mounting | DIN | DIN; Din rail | DIN; DIN Rail | |
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw | ||
| Features | Visual Indicator | Diode, Lighted Indicator, Socket Included |