PHOENIX CONTACT USA Power Relays, Over 2 Amps 2903366

Description
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil DIN Rail
Request a Quote Datasheet
Description
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 277-17662-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
277-17662-ND
Power Relays, Over 2 Amps 277-17662-ND
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil DIN Rail

General Purpose Relay SPST-NO (1 Form A) 24VDC Coil DIN Rail

Buy Now Datasheet
Power Relay, Spst-No, 6A, 250Vac, Socket; Contact Configuration Phoenix Contact - 57AC7820 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 6A, 250Vac, Socket; Contact Configuration Phoenix Contact
57AC7820
Power Relay, Spst-No, 6A, 250Vac, Socket; Contact Configuration Phoenix Contact 57AC7820
POWER RELAY, SPST-NO, 6A, 250VAC, SOCKET; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:6A; Product Range:RIF-0 Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes

POWER RELAY, SPST-NO, 6A, 250VAC, SOCKET; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Contact Current:6A; Product Range:RIF-0 Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
2903366
Relays - Power Relays, Over 2 Amps 2903366
RELAY GEN PURPOSE SPST 6A 24V

RELAY GEN PURPOSE SPST 6A 24V

Supplier's Site
Sheung Wan, Hong Kong
Industrial Relays
2903366
Industrial Relays 2903366
Industrial Relays RIF-0-RSC-24DC/ 1

Industrial Relays RIF-0-RSC-24DC/ 1

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 277-17662-ND 57AC7820 2903366 2903366
Product Name Power Relays, Over 2 Amps Power Relay, Spst-No, 6A, 250Vac, Socket; Contact Configuration Phoenix Contact Relays - Power Relays, Over 2 Amps Industrial Relays
Relay Type General
Mounting DIN DIN; DIN Rail DIN; DIN Rail
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Features Visual Indicator Latching
Unlock Full Specs
to access all available technical data

Similar Products

30A-60A Miniature Power Relay - CHS02 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Solid State Relays - 2946-859-794-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
3 suppliers
Automotive Relays - FTR-B4-AUT - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH, SMT
View Details