PHOENIX CONTACT USA Signal Relays, Up to 2 Amps 2903364

Description
General Purpose Relay SPST-NO (1 Form A) DIN Rail
Request a Quote Datasheet
Description
General Purpose Relay SPST-NO (1 Form A) DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relays, Up to 2 Amps - 277-17664-ND - DigiKey
Thief River Falls, MN, United States
Signal Relays, Up to 2 Amps
277-17664-ND
Signal Relays, Up to 2 Amps 277-17664-ND
General Purpose Relay SPST-NO (1 Form A) DIN Rail

General Purpose Relay SPST-NO (1 Form A) DIN Rail

Buy Now Datasheet
Power Relay, Spst-No, 0.05A, 30V, Socket; Contact Configuration Phoenix Contact - 57AC7819 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 0.05A, 30V, Socket; Contact Configuration Phoenix Contact
57AC7819
Power Relay, Spst-No, 0.05A, 30V, Socket; Contact Configuration Phoenix Contact 57AC7819
POWER RELAY, SPST-NO, 0.05A, 30V, SOCKET; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:50mA; Product Range:RIF-0 Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:30V; Relay RoHS Compliant: Yes

POWER RELAY, SPST-NO, 0.05A, 30V, SOCKET; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Contact Current:50mA; Product Range:RIF-0 Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:30V; Relay RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Signal Relays, Up to 2 Amps
2903364
Relays - Signal Relays, Up to 2 Amps 2903364
RELAY GEN PURPOSE SPST 50MA 24V

RELAY GEN PURPOSE SPST 50MA 24V

Supplier's Site
Sheung Wan, Hong Kong
Industrial Relays
2903364
Industrial Relays 2903364
Industrial Relays RIF-0-RSC-24DC/ 1AU

Industrial Relays RIF-0-RSC-24DC/ 1AU

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays Solid State Relays Electromechanical Relays
Product Number 277-17664-ND 57AC7819 2903364 2903364
Product Name Signal Relays, Up to 2 Amps Power Relay, Spst-No, 0.05A, 30V, Socket; Contact Configuration Phoenix Contact Relays - Signal Relays, Up to 2 Amps Industrial Relays
Relay Type General
Mounting DIN DIN; DIN Rail DIN; DIN Rail
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Features Visual Indicator Latching Diode, Lighted Indicator, Socket Included
Unlock Full Specs
to access all available technical data