Phoenix Contact 2903360 Relay Module
General Purpose Relay SPST-NO (1 Form A) DIN Rail
Industrial Relays RIF-0-RPT 12 V DC, 1 N/O
RELAY GEN PURPOSE SPST 50MA 12V
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 7943768 | 277-10079-ND | 2903360 | 2903360 |
| Product Name | Electromechanical Interface Relays | Signal Relays, Up to 2 Amps | Industrial Relays | Relays - Signal Relays, Up to 2 Amps |
| Mounting | DIN; Din rail | DIN | DIN; DIN Rail | |
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Approvals | RoHS | RoHS | ||
| Relay Type | General | |||
| Throw | Single Throw |