PHOENIX CONTACT USA Power Relays, Over 2 Amps 2903358

Description
General Purpose Relay SPDT (1 Form C) 24VDC Coil DIN Rail
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 24VDC Coil DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 277-17669-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
277-17669-ND
Power Relays, Over 2 Amps 277-17669-ND
General Purpose Relay SPDT (1 Form C) 24VDC Coil DIN Rail

General Purpose Relay SPDT (1 Form C) 24VDC Coil DIN Rail

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
2903358
Relays - Power Relays, Over 2 Amps 2903358
RELAY GEN PURPOSE SPDT 11A 24V

RELAY GEN PURPOSE SPDT 11A 24V

Supplier's Site
Power Relay, Spdt, 11A, 250Vac, Socket; Contact Configuration Phoenix Contact - 57AC7817 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 11A, 250Vac, Socket; Contact Configuration Phoenix Contact
57AC7817
Power Relay, Spdt, 11A, 250Vac, Socket; Contact Configuration Phoenix Contact 57AC7817
POWER RELAY, SPDT, 11A, 250VAC, SOCKET; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:11A; Product Range:RIF-1 Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:QuickRoHS Compliant: Yes

POWER RELAY, SPDT, 11A, 250VAC, SOCKET; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:11A; Product Range:RIF-1 Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:QuickRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Industrial Relays
2903358
Industrial Relays 2903358
Industrial Relays RIF-1-RSC-LDP-24DC/ 1X21

Industrial Relays RIF-1-RSC-LDP-24DC/ 1X21

Buy Now

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 277-17669-ND 2903358 57AC7817 2903358
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Power Relay, Spdt, 11A, 250Vac, Socket; Contact Configuration Phoenix Contact Industrial Relays
Relay Type General
Mounting DIN DIN; DIN Rail DIN; DIN Rail
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Features Visual Indicator Latching
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-J2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Type 26.01 - Step relay 10A - 260182300000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Approvals IMQ-grande, CE-2, EAC-1, ukca
NO 1
View Details
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details