General Purpose Relay DPDT (2 Form C) DIN Rail
RELAY MODULE, DPDT, 230V/0.05A, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:230VAC; Contact Current:50mA; Product Range:RIF-1 Series; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:30V; Relay Terminals:Screw; RoHS Compliant: Yes
RELAY GEN PURPOSE DPDT 50MA 230V
Industrial Relays RIF-1-RSC-LV-230AC/ 2X21AU
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 277-17685-ND | 69AC7480 | 2903343 | 2903343 |
| Product Name | Signal Relays, Up to 2 Amps | Relay Module, Dpdt, 230V/0.05A, Din Rail; Contact Configuration Phoenix Contact | Relays - Signal Relays, Up to 2 Amps | Industrial Relays |
| Relay Type | General | |||
| Mounting | DIN | DIN; DIN Rail | DIN; DIN Rail | |
| Poles | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | ||
| Features | Visual Indicator | Latching | Lighted Indicator, Socket Included, Varistor |