PHOENIX CONTACT USA Power Relays, Over 2 Amps 2903339

Description
General Purpose Relay SPDT (1 Form C) 230VAC Coil DIN Rail
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 230VAC Coil DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 277-10096-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
277-10096-ND
Power Relays, Over 2 Amps 277-10096-ND
General Purpose Relay SPDT (1 Form C) 230VAC Coil DIN Rail

General Purpose Relay SPDT (1 Form C) 230VAC Coil DIN Rail

Buy Now Datasheet
Electromechanical Interface Relays - 7943749 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electromechanical Interface Relays
7943749
Electromechanical Interface Relays 7943749
Phoenix Contact 2903339 Interface Relay

Phoenix Contact 2903339 Interface Relay

Supplier's Site
Shenzhen, China
Relays - Power Relays, Over 2 Amps
2903339
Relays - Power Relays, Over 2 Amps 2903339
RELAY GEN PURPOSE SPDT 10A 230V

RELAY GEN PURPOSE SPDT 10A 230V

Supplier's Site
Sheung Wan, Hong Kong
Industrial Relays
2903339
Industrial Relays 2903339
Industrial Relays RIF-1-RPT 230 V AC, 1 PDT

Industrial Relays RIF-1-RPT 230 V AC, 1 PDT

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number 277-10096-ND 7943749 2903339 2903339
Product Name Power Relays, Over 2 Amps Electromechanical Interface Relays Relays - Power Relays, Over 2 Amps Industrial Relays
Relay Type General
Mounting DIN DIN; Din rail DIN; DIN Rail
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F1 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Type 20.21 - Modular step relays 16A - 202191100000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, EAC-1, cRUus, ukca, LLOYD, RINA
NO 1
View Details
Safety Relays - 56.OA11.1231C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details