General Purpose Relay SPDT (1 Form C) DIN Rail
RELAY GEN PURPOSE SPDT 50MA 24V
Industrial Relays RIF-1-RPT 24 V AC, 1 PDT
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 277-10089-ND | 2903337 | 2903337 |
| Product Name | Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps | Industrial Relays |
| Relay Type | General | ||
| Mounting | DIN | DIN; DIN Rail | |
| Poles | Single Pole (SP) | ||
| Throw | Double Throw | ||
| Features | Visual Indicator | Spring Terminal |