General Purpose Relay SPDT (1 Form C) DIN Rail
Industrial Relays RIF-1-RPT 120 V AC, 1 PDT
RELAY GEN PURPOSE SPDT 50MA 120V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 277-10093-ND | 2903336 | 2903336 |
| Product Name | Signal Relays, Up to 2 Amps | Industrial Relays | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General | ||
| Mounting | DIN | DIN; DIN Rail | |
| Poles | Single Pole (SP) | ||
| Throw | Double Throw | ||
| Features | Visual Indicator | Spring Terminal |