PHOENIX CONTACT USA Power Relays, Over 2 Amps 2903326

Description
General Purpose Relay DPDT (2 Form C) 24VDC Coil DIN Rail
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 24VDC Coil DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 277-17693-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
277-17693-ND
Power Relays, Over 2 Amps 277-17693-ND
General Purpose Relay DPDT (2 Form C) 24VDC Coil DIN Rail

General Purpose Relay DPDT (2 Form C) 24VDC Coil DIN Rail

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
2903326
Relays - Power Relays, Over 2 Amps 2903326
RELAY GEN PURPOSE DPDT 10A 24V

RELAY GEN PURPOSE DPDT 10A 24V

Supplier's Site
Power Relay, Dpdt, 10A, 250Vac, Socket; Contact Configuration Phoenix Contact - 57AC7810 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpdt, 10A, 250Vac, Socket; Contact Configuration Phoenix Contact
57AC7810
Power Relay, Dpdt, 10A, 250Vac, Socket; Contact Configuration Phoenix Contact 57AC7810
POWER RELAY, DPDT, 10A, 250VAC, SOCKET; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:RIF-2 Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:QuickRoHS Compliant: Yes

POWER RELAY, DPDT, 10A, 250VAC, SOCKET; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:RIF-2 Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:QuickRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Industrial Relays
2903326
Industrial Relays 2903326
Industrial Relays RIF-2-RSC-LDP- 24DC/2X21

Industrial Relays RIF-2-RSC-LDP- 24DC/2X21

Buy Now

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 277-17693-ND 2903326 57AC7810 2903326
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Power Relay, Dpdt, 10A, 250Vac, Socket; Contact Configuration Phoenix Contact Industrial Relays
Relay Type General
Mounting DIN DIN; DIN Rail DIN; DIN Rail
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Features Visual Indicator Latching
Unlock Full Specs
to access all available technical data