PHOENIX CONTACT USA Power Relays, Over 2 Amps 2903293

Description
General Purpose Relay 3PDT (3 Form C) 120VAC Coil DIN Rail
Request a Quote Datasheet
Description
General Purpose Relay 3PDT (3 Form C) 120VAC Coil DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 277-10110-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
277-10110-ND
Power Relays, Over 2 Amps 277-10110-ND
General Purpose Relay 3PDT (3 Form C) 120VAC Coil DIN Rail

General Purpose Relay 3PDT (3 Form C) 120VAC Coil DIN Rail

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
2903293
Relays - Power Relays, Over 2 Amps 2903293
RELAY GEN PURPOSE 3PDT 6A 120V

RELAY GEN PURPOSE 3PDT 6A 120V

Supplier's Site
Sheung Wan, Hong Kong
Industrial Relays
2903293
Industrial Relays 2903293
Industrial Relays RIF-3-RPT 120 V AC, 3 PDTs

Industrial Relays RIF-3-RPT 120 V AC, 3 PDTs

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number 277-10110-ND 2903293 2903293
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Industrial Relays
Relay Type General
Mounting DIN DIN; DIN Rail
Poles Triple Pole (TP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Relay module - 286-320 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers