PHOENIX CONTACT USA Power Relays, Over 2 Amps 2903291

Description
General Purpose Relay DPDT (2 Form C) 24VDC Coil DIN Rail
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 24VDC Coil DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 277-17709-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
277-17709-ND
Power Relays, Over 2 Amps 277-17709-ND
General Purpose Relay DPDT (2 Form C) 24VDC Coil DIN Rail

General Purpose Relay DPDT (2 Form C) 24VDC Coil DIN Rail

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Relays
2903291
Industrial Relays 2903291
Industrial Relays RIF-4-RSC-LDP-24DC/ 2X21

Industrial Relays RIF-4-RSC-LDP-24DC/ 2X21

Buy Now
Relay Module, Dpdt, 24Vdc, 11A, Din Rail; Contact Configuration Phoenix Contact - 69AC7479 - Newark, An Avnet Company
Chicago, IL, United States
Relay Module, Dpdt, 24Vdc, 11A, Din Rail; Contact Configuration Phoenix Contact
69AC7479
Relay Module, Dpdt, 24Vdc, 11A, Din Rail; Contact Configuration Phoenix Contact 69AC7479
RELAY MODULE, DPDT, 24VDC, 11A, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:11A; Product Range:RIF-4 Series; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:440V; Relay Terminals:Screw; ContactRoHS Compliant: Yes

RELAY MODULE, DPDT, 24VDC, 11A, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:11A; Product Range:RIF-4 Series; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:440V; Relay Terminals:Screw; ContactRoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
2903291
Relays - Power Relays, Over 2 Amps 2903291
RELAY GEN PURPOSE DPDT 11A 24V

RELAY GEN PURPOSE DPDT 11A 24V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 277-17709-ND 2903291 69AC7479 2903291
Product Name Power Relays, Over 2 Amps Industrial Relays Relay Module, Dpdt, 24Vdc, 11A, Din Rail; Contact Configuration Phoenix Contact Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting DIN DIN; DIN Rail DIN; DIN Rail
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Features Visual Indicator Latching
Unlock Full Specs
to access all available technical data