PHOENIX CONTACT USA Power Relays, Over 2 Amps 2903281

Description
General Purpose Relay DPDT (2 Form C) 24VDC Coil DIN Rail
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 24VDC Coil DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 277-10113-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
277-10113-ND
Power Relays, Over 2 Amps 277-10113-ND
General Purpose Relay DPDT (2 Form C) 24VDC Coil DIN Rail

General Purpose Relay DPDT (2 Form C) 24VDC Coil DIN Rail

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Relays
2903281
Industrial Relays 2903281
Industrial Relays RIF-4-RPT 24 V DC, 2 PDTs

Industrial Relays RIF-4-RPT 24 V DC, 2 PDTs

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
2903281
Relays - Power Relays, Over 2 Amps 2903281
RELAY GEN PURPOSE DPDT 11A 24V

RELAY GEN PURPOSE DPDT 11A 24V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 277-10113-ND 2903281 2903281
Product Name Power Relays, Over 2 Amps Industrial Relays Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting DIN DIN; DIN Rail
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Safety Relays - 56.O 70.4831 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details