Safety relay for emergency stop and safety door applications up to SIL 3, Cat. 4, and PL e, with 4 normally open contacts and 2 semiconductor alarm outputs, housed in a 22.5 mm wide package with plug-in screw terminals. It operates on 24 V DC with a nominal input current of 125 mA when relays are actuated, features force-guided contacts per IEC/EN 61810-3, supports a maximum switching frequency of 0.5 Hz, and has a limiting continuous current of 6 A on main contacts. The relay complies with EN ISO 13849-1, EN IEC 62061, and IEC 61508, and includes LED status indicators for operation and diagnostics. The device is designed for 10 million mechanical cycles and meets overvoltage category III with basic and reinforced insulation rated at 4 kV and 6 kV respectively.
Safety Relays PSR-SCP-24DC/ MXF2/4X1/2X2/B
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Safety Relays |
| Product Number | 2903254 |
| Product Name | Safety Relays |