PHOENIX CONTACT USA Industrial, DIN Rail Power Supplies 2903157

Description
AC/DC DIN RAIL SUPPLY 12V 60W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 12V 60W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 277-16363-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
277-16363-ND
Industrial, DIN Rail Power Supplies 277-16363-ND
AC/DC DIN RAIL SUPPLY 12V 60W

AC/DC DIN RAIL SUPPLY 12V 60W

Buy Now Datasheet
DIN Rail Power Supplies - 1349906 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
1349906
DIN Rail Power Supplies 1349906
Phoenix Contact 2903157

Phoenix Contact 2903157

Supplier's Site
Power Supply, Ac-Dc, 12V, 5A; No. Of Outputs Phoenix Contact - 33AC1116 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 5A; No. Of Outputs Phoenix Contact
33AC1116
Power Supply, Ac-Dc, 12V, 5A; No. Of Outputs Phoenix Contact 33AC1116
POWER SUPPLY, AC-DC, 12V, 5A; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:12V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 5A; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:12V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 277-16363-ND 1349906 33AC1116
Product Name Industrial, DIN Rail Power Supplies DIN Rail Power Supplies Power Supply, Ac-Dc, 12V, 5A; No. Of Outputs Phoenix Contact
Type 1 DC Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 5 amps 5 amps
AC Input Voltage 100.0 to 240.0 volts
DC Input Voltage 110.0 to 250.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

60 W Single Phase Single Output Low Profile Power Supplies - PS-6005 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Industrial, DIN Rail Power Supplies - BB-MDR-40-48-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 0.8300 amps
View Details
Power Supplies - 5000011496-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details