PHOENIX CONTACT USA Industrial, DIN Rail Power Supplies 2903155

Description
AC/DC DIN RAIL SUPPLY 24V 480W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 480W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 277-12016-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
277-12016-ND
Industrial, DIN Rail Power Supplies 277-12016-ND
AC/DC DIN RAIL SUPPLY 24V 480W

AC/DC DIN RAIL SUPPLY 24V 480W

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 20A; No. Of Outputs Phoenix Contact - 89Y7506 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 20A; No. Of Outputs Phoenix Contact
89Y7506
Power Supply, Ac-Dc, 24V, 20A; No. Of Outputs Phoenix Contact 89Y7506
POWER SUPPLY, AC-DC, 24V, 20A; No. of Outputs:1 Output; Output Power Max:480W; Output Voltage - Output 1:24VDC; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 20A; No. of Outputs:1 Output; Output Power Max:480W; Output Voltage - Output 1:24VDC; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 277-12016-ND 89Y7506
Product Name Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 24V, 20A; No. Of Outputs Phoenix Contact
Type 1 DC Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F)
Regulatory Compliance ROHS COMP RoHS Compliant
DC Output Current 20 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Delta AC to DC 100-240V 500W 2U (1+1)Redundant with PFC - RPS8-500U2-XE - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC / KC
View Details
2 suppliers
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details