PHOENIX CONTACT USA Power Supplies - External/Internal (Off-Board) Industrial, DIN Rail Power Supplies 2903151

Description
Manufacturer: Phoenix Contact Category: Power Supplies - External/Internal (Off-Board) Industrial, DIN Rail Power Supplies Series: TRIO Features: Adjustable Output, Universal Input Package: Bulk Applications: ITE (Commercial) Voltage - Output 1: 24V Operating Temperature: -25°C ~ 70°C (With Derating) Alternative Parts (Cross-Reference): Cross Product Status: Active AC Voltage - Input: 85 ~ 264 VAC
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Category: Power Supplies - External/Internal (Off-Board) Industrial, DIN Rail Power Supplies Series: TRIO Features: Adjustable Output, Universal Input Package: Bulk Applications: ITE (Commercial) Voltage - Output 1: 24V Operating Temperature: -25°C ~ 70°C (With Derating) Alternative Parts (Cross-Reference): Cross Product Status: Active AC Voltage - Input: 85 ~ 264 VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) Industrial, DIN Rail Power Supplies -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) Industrial, DIN Rail Power Supplies
Power Supplies - External/Internal (Off-Board) Industrial, DIN Rail Power Supplies
Manufacturer: Phoenix Contact Category: Power Supplies - External/Internal (Off-Board) Industrial, DIN Rail Power Supplies Series: TRIO Features: Adjustable Output, Universal Input Package: Bulk Applications: ITE (Commercial) Voltage - Output 1: 24V Operating Temperature: -25°C ~ 70°C (With Derating) Alternative Parts (Cross-Reference): Cross Product Status: Active AC Voltage - Input: 85 ~ 264 VAC

Manufacturer: Phoenix Contact
Category: Power Supplies - External/Internal (Off-Board) Industrial, DIN Rail Power Supplies
Series: TRIO
Features: Adjustable Output, Universal Input
Package: Bulk
Applications: ITE (Commercial)
Voltage - Output 1: 24V
Operating Temperature: -25°C ~ 70°C (With Derating)
Alternative Parts (Cross-Reference): Cross
Product Status: Active
AC Voltage - Input: 85 ~ 264 VAC

Buy Now Datasheet
DIN Rail Power Supplies - 8837364 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
8837364
DIN Rail Power Supplies 8837364
Phoenix Contact 2903151

Phoenix Contact 2903151

Supplier's Site
Industrial, DIN Rail Power Supplies - 277-12013-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
277-12013-ND
Industrial, DIN Rail Power Supplies 277-12013-ND
AC/DC DIN RAIL SUPPLY 24V 480W

AC/DC DIN RAIL SUPPLY 24V 480W

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 20A; No. Of Outputs Phoenix Contact - 89Y7503 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 20A; No. Of Outputs Phoenix Contact
89Y7503
Power Supply, Ac-Dc, 24V, 20A; No. Of Outputs Phoenix Contact 89Y7503
POWER SUPPLY, AC-DC, 24V, 20A; No. of Outputs:1 Output; Output Power Max:480W; Output Voltage - Output 1:24VDC; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 20A; No. of Outputs:1 Output; Output Power Max:480W; Output Voltage - Output 1:24VDC; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 8837364 277-12013-ND 89Y7503
Product Name Power Supplies - External/Internal (Off-Board) Industrial, DIN Rail Power Supplies DIN Rail Power Supplies Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 24V, 20A; No. Of Outputs Phoenix Contact
Form Factor Board Mount
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
AC Input Voltage 85.0 to 264.0 volts 85.0 to 264.0 volts
Technology Switching Power Supply
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-1132-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
FSP Adapter AC to DC 100-240V 140W 5/9/15/20/28V C14 PD USB-C - 96PSA-A140WPDUC - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -5 to 40 C (23 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / UKCA
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6720 100W Basic DC Switching Power Supply 60V/5A - UDP6720 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details