PHOENIX CONTACT USA Industrial, DIN Rail Power Supplies 2903147

Description
AC/DC DIN RAIL SUPPLY 24V 72W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 72W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 277-12010-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
277-12010-ND
Industrial, DIN Rail Power Supplies 277-12010-ND
AC/DC DIN RAIL SUPPLY 24V 72W

AC/DC DIN RAIL SUPPLY 24V 72W

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 3A; Power Supply Approvals Phoenix Contact - 89Y7500 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 3A; Power Supply Approvals Phoenix Contact
89Y7500
Power Supply, Ac-Dc, 24V, 3A; Power Supply Approvals Phoenix Contact 89Y7500
POWER SUPPLY, AC-DC, 24V, 3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:72W; Output Voltage - Output 1:24V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:72W; Output Voltage - Output 1:24V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 277-12010-ND 89Y7500
Product Name Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 24V, 3A; Power Supply Approvals Phoenix Contact
Type 1 DC Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 3 amps 3 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 60W 12V C14 DC Plug - 96PSA-A60W12R1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details