Phoenix Contact GmbH & Co. KG Interface Modules 2903065

Description
Phoenix Contact 2903065 Interface Module
Request a Quote Datasheet
Description
Phoenix Contact 2903065 Interface Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Modules - 8571982 - RS Components, Ltd.
Corby, Northants, United Kingdom
Interface Modules
8571982
Interface Modules 8571982
Phoenix Contact 2903065 Interface Module

Phoenix Contact 2903065 Interface Module

Supplier's Site
Sheung Wan, Hong Kong
Terminal Block Interface Modules
2903065
Terminal Block Interface Modules 2903065
Terminal Block Interface Modules DFLK-D15 SUB/F/FKCT

Terminal Block Interface Modules DFLK-D15 SUB/F/FKCT

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 8571982 2903065
Product Name Interface Modules Terminal Block Interface Modules
Termination Options 15-pin female d-sub, spring cage Push-In
Approvals RoHS Compliant
North American 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Headers, Plugs and Sockets - 1-1546019-9-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Terminal Block Type Single Feed Through
View Details
Terminal Block for 6 Wire Cable - 82021030 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-09A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 9
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Double-deck terminal block - Component Terminal Block with LED - 2002-2221/1000-413 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers